EN
  • EN
  • DE

PIC32MX350F128H-I/PT

Part No PIC32MX350F128H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / MCU 32-bit MIPS32 M4K RISC 128KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792313-PIC32MX350F128H-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX350F128H
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX350F128H-I/PT CAD Model

Description

Microchip Technology PIC32MX350F128H-I/PT Microcontroller

The PIC32MX350F128H-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and versatile interfacing capabilities. This microcontroller is part of the PIC32MX family, which is well-known for its high-speed operation, large memory integration, and a wide range of peripherals. It operates at a maximum frequency of 80 MHz and includes 128KB of flash memory and 32KB of RAM, offering ample space for complex applications and data storage.

Encased in a 64-TQFP (Thin Quad Flat Pack) package, the PIC32MX350F128H-I/PT is suitable for space-constrained applications while still providing numerous I/O options for connectivity. It operates over an industrial temperature range, making it ideal for harsh environments.

Key features of the PIC32MX350F128H-I/PT include:

  • Core: 32-bit MIPS M4K Core
  • Operating Voltage: 2.3V to 3.6V
  • Memory: 128KB Flash and 32KB SRAM
  • Speed: Up to 80 MHz maximum frequency
  • Digital I/O Pins: Multiple digital I/O for flexible interfacing
  • Analog Features: Includes Analog-to-Digital Converters (ADCs) with up to 16 channels
  • Communication Interfaces: Provides a variety of serial communication options including UART, SPI, I2C, and CAN for easy integration with other components
  • Timers and PWM: Features multiple timers and up to 5 PWM outputs for precise control applications
  • Direct Memory Access (DMA): With dedicated DMA channels for improved data transfer efficiency without CPU overhead
  • Package: Available in a 64-pin TQFP package
  • Temperature Range: Industrial temperature range (-40°C to +85°C)

This microcontroller is an excellent choice for designers looking to develop advanced applications in areas such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer electronics. Its robust feature set and high-speed processing capabilities enable developers to implement complex algorithms and multitasking operations.

The PIC32MX350F128H-I/PT is supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and debugging solutions to streamline the development process. This ensures that engineers can rapidly prototype and deploy their applications with confidence in the performance and reliability of their systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess