EN
  • EN
  • DE
  • IT

PIC32MX440F128L-80I/PT

Part No PIC32MX440F128L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC32MX440
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889860-PIC32MX440F128L-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX440F128L-80I/PT CAD Model

Description

The PIC32MX440F128L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver maximum computational power and a rich set of features to meet the demands of a wide variety of applications. This microcontroller is part of the PIC32MX family, well-known for its exceptional performance, large memory capacities, and extensive range of peripherals.

At the heart of the PIC32MX440F128L-80I/PT lies a powerful MIPS M4K core, which operates at speeds up to 80 MHz, providing a perfect balance between processing power and power consumption. With 128KB of Flash memory and 32KB of RAM, this microcontroller offers ample space for complex programs and data buffering, making it an ideal choice for advanced embedded systems.

Key Features:

  • High-Performance 32-bit MIPS M4K Core: Runs at 80 MHz offering high computational capabilities.
  • Memory: Features 128KB of Flash memory and 32KB of SRAM, providing sufficient space for application code and data.
  • Digital Peripherals: Includes a variety of digital peripherals such as timers, counters, and communication interfaces like UART, SPI, and I2C.
  • Analog Features: Comes with a 10-bit Analog-to-Digital Converter (ADC) with multiple channels for sensor interfacing and data acquisition.
  • PWM and Input Capture: Offers PWM outputs and input capture for motor control and other timing critical applications.
  • Connectivity: Provides extensive connectivity options with USB 2.0 and CAN interfaces for versatile communication capabilities.
  • Robust Design: This microcontroller is designed to operate in extended temperatures ranging from -40°C to 85°C, suitable for industrial applications.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, optimizing board space and making it easier to integrate into compact designs.
  • Development Support: Supported by Microchip's MPLAB development environment, offering a comprehensive suite of tools for development and debugging.

The PIC32MX440F128L-80I/PT is a versatile and reliable microcontroller that provides the perfect solution for designers looking to push the boundaries of performance and functionality in their embedded applications. Whether it's for industrial control systems, IoT devices, or consumer electronics, this Microchip microcontroller offers a powerful platform to build upon.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6127 $52.8381
7+ $14.4515 $101.1605
11+ $13.9999 $153.9989
15+ $13.5483 $203.2245
20+ $13.0967 $261.9340
26+ $11.7418 $305.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess