EN
  • EN
  • DE

PIC32MX470F512H-I/MR

Part No PIC32MX470F512H-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792326-PIC32MX470F512H-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX470F512H
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512H-I/MR CAD Model

Description

Microchip Technology's PIC32MX470F512H-I/MR Microcontroller

The PIC32MX470F512H-I/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing power, extensive peripheral integration, and low-power consumption. This microcontroller is part of the PIC32MX family, which is renowned for its advanced features and capabilities in real-time control systems, connectivity, and user interface applications.

Key Features:

  • Core: The device is built on the MIPS32 microAptiv core, running at up to 120 MHz, delivering the computational power necessary for demanding embedded systems.
  • Memory: It comes equipped with 512 KB of Flash memory for program storage and 128 KB of RAM for data, ensuring ample space for complex applications.
  • Digital/Analog Peripherals: A rich set of peripherals includes digital communication interfaces such as UART, SPI, and I2C, as well as analog features like a 10-bit ADC, comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing.
  • Connectivity: The microcontroller supports USB OTG functionality, providing versatile connection options for various USB devices.
  • Timer/Counters: Multiple 16-bit timers and a 32-bit timer offer precision for timed events and pulse-width modulation (PWM) for motor control and other applications.
  • Direct Memory Access (DMA): The integrated DMA controller allows for efficient data transfer without CPU intervention, enhancing system performance.
  • Package: The PIC32MX470F512H-I/MR comes in a compact 64-pin QFN package, suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) ensures reliable operation in harsh environments.

Applications:

The versatility of the PIC32MX470F512H-I/MR makes it ideal for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Medical Devices
  • Smart Home Automation
  • Consumer Electronics

With its robust architecture, extensive peripheral set, and low-power operation, the PIC32MX470F512H-I/MR microcontroller is a powerful solution for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6111 $66.4444
8+ $13.6296 $109.0368
12+ $13.2037 $158.4444
16+ $12.7777 $204.4432
21+ $12.3518 $259.3878
28+ $11.0741 $310.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess