EN
  • EN
  • DE
  • IT

PIC32MX470F512HT-120/MR

Part No PIC32MX470F512HT-120/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201355-PIC32MX470F512HT-120/MR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tape & Reel (TR)
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512HT-120/MR CAD Model

Description

Product Overview: PIC32MX470F512HT-120/MR by Microchip Technology

The PIC32MX470F512HT-120/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient operation, a wide range of peripherals, and flexible interfacing options. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed computing capabilities and low-power consumption.

Key Features:

  • Core: The PIC32MX470F512HT-120/MR is built on the MIPS32 M4K Core, which operates at a speed of up to 120 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory: This MCU is equipped with 512 KB of Flash memory for program storage and 128 KB of RAM for data, ensuring ample space for application code and efficient runtime operations.
  • Digital and Analog Peripherals: It features a rich set of peripherals, including digital communication interfaces such as UART, SPI, and I2C, along with analog components like a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering versatility in various application scenarios.
  • Connectivity: The device supports USB 2.0 Full-Speed and OTG functionality, enabling easy integration with other USB devices and systems.
  • Temperature Range: The PIC32MX470F512HT-120/MR operates within an extended temperature range, making it suitable for industrial applications where reliability under harsh conditions is crucial.
  • Packaging: It comes in a 64-pin QFN package, which is ideal for space-constrained applications while providing enough pins for interfacing with other components.
  • Power Management: With its low-power modes and power management features, this MCU is optimized for energy-efficient operation, reducing power consumption for battery-powered and portable applications.

Applications:

The PIC32MX470F512HT-120/MR is a versatile MCU that can be used in a variety of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical devices
  • Consumer electronics
  • Complex embedded systems

With its robust feature set, the PIC32MX470F512HT-120/MR from Microchip Technology is an excellent choice for designers and engineers looking for a powerful and reliable microcontroller to drive their innovative projects and products.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess