EN
  • EN
  • DE

PIC32MX470F512L-120/PT

Part No PIC32MX470F512L-120/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX470
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264402-PIC32MX470F512L-120/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512L-120/PT CAD Model

Description

Microchip Technology PIC32MX470F512L-120/PT

The Microchip PIC32MX470F512L-120/PT is a high-performance 32-bit microcontroller (MCU) that is a part of the PIC32MX family. This MCU is designed to deliver the computational power and the range of peripherals needed for demanding embedded applications. With a core running at up to 120 MHz, it offers a balanced combination of memory, advanced peripherals, and connectivity features to cater to a wide array of design requirements.

Key Features:

  • High-Performance 32-bit MIPS M4K Core: The PIC32MX470F512L-120/PT operates at up to 120 MHz, providing ample processing power for complex algorithms and real-time processing.
  • Memory: This MCU comes with 512 KB of flash memory and 128 KB of RAM, which allows for robust application development without external memory for most uses.
  • Digital Peripheral Interfaces: It includes several communication interfaces such as I2C, SPI, and UARTs for versatile connectivity options.
  • 10/100 Ethernet MAC: Integrated Ethernet controller supports networked applications, making it suitable for IoT devices.
  • USB 2.0 OTG Controller: With built-in USB support, it can act as a device or host, adding to its flexibility in various USB applications.
  • Advanced Analog Features: The MCU includes a 10-bit ADC with up to 48 channels, as well as a comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • PWM and Timer Modules: These features are essential for control applications such as motor control and power conversion.
  • Package: Available in a 64-TQFP package, it is suitable for space-constrained applications while still offering ample I/O pins.

The PIC32MX470F512L-120/PT is ideal for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, complex consumer electronics, and automotive products. Its rich set of peripherals and high-speed processing capabilities make it a versatile choice for designers looking to balance performance with power consumption.

Furthermore, Microchip provides extensive support through its MPLAB development ecosystem, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE), which simplifies the development process and reduces time to market.

With its advanced features and support infrastructure, the PIC32MX470F512L-120/PT from Microchip Technology stands out as a robust and versatile microcontroller for designers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6603 $94.6603
2+ $77.6703 $155.3406
3+ $75.2425 $225.7275
4+ $72.8158 $291.2632
5+ $70.3892 $351.9460
6+ $63.1069 $378.6414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess