EN
  • EN
  • DE

PIC32MX550F256H-I/MR

Part No PIC32MX550F256H-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MX550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1159812-PIC32MX550F256H-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX550F256H-I/MR CAD Model

Description

Microchip Technology's PIC32MX550F256H-I/MR Microcontroller

The PIC32MX550F256H-I/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require advanced control and connectivity features. This microcontroller is part of the PIC32MX family, which is well-known for its high-speed operation, extensive peripheral set, and low-power consumption.

With a maximum operating frequency of 50 MHz, the PIC32MX550F256H-I/MR delivers exceptional computational performance while maintaining efficiency. It is equipped with 256 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and data storage. The microcontroller operates at an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environmental conditions.

The device features a range of integrated peripherals that enhance its functionality. These include a full-speed USB 2.0-compliant device/host/OTG, 10/100 Ethernet MAC, and dual CAN interfaces, making it a great choice for embedded networking applications. Additionally, it supports a variety of serial communication interfaces such as UART, SPI, and I2C, allowing for easy integration with other components and systems.

For applications that demand graphical user interfaces, the PIC32MX550F256H-I/MR comes with a dedicated graphics interface that supports a parallel master port (PMP) for driving graphical LCDs. It also includes analog features like a 16-channel 10-bit ADC, comparators, and a charge time measurement unit (CTMU) for touch sensing, which are critical for sensor interfacing and data acquisition tasks.

Security is a key consideration in today's connected world, and the PIC32MX550F256H-I/MR addresses this need with its cryptographic acceleration features. It includes hardware support for AES, DES, 3DES, SHA, MD5, and HMAC, providing a secure foundation for data encryption and authentication.

Overall, the PIC32MX550F256H-I/MR microcontroller from Microchip Technology is a versatile and powerful solution for designers looking to develop advanced and secure embedded systems. Whether it's for industrial control systems, IoT devices, or complex user interfaces, this microcontroller offers a balanced combination of performance, connectivity, and security.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess