EN
  • EN
  • DE

DSPIC33EP64MC206T-I/PT

Part No DSPIC33EP64MC206T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP64MC206
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1318957-DSPIC33EP64MC206T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC206T-I/PT CAD Model

Description

dSPIC33EP64MC206T-I/PT Digital Signal Controller

The dSPIC33EP64MC206T-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) and the performance of a digital signal processor (DSP) in a single chip. This powerful DSC is an ideal choice for a variety of advanced applications, including motor control, power conversion, sensor processing, and industrial automation.

Key Features:

  • Core Performance: Features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, enabling efficient and high-speed processing for complex algorithms and control functions.
  • Program Memory: Equipped with 64KB of flash memory, providing ample space for application code storage and allowing for in-circuit reprogramming with ease.
  • RAM: Comes with 8KB of RAM, supporting intricate real-time data processing without any performance bottlenecks.
  • Digital I/O: Boasts 53 high-speed GPIO pins, enabling versatile interfacing with a wide range of peripherals and sensors.
  • Analog Features: Includes advanced analog features such as a 10-bit A/D converter with up to 48 channels, offering precise measurement capabilities for sensor data and control feedback systems.
  • Timers and Communication Interfaces: Offers a variety of timers, output compare and input capture modules, as well as multiple communication interfaces including UART, SPI, I2C, and CAN for flexible connectivity options.
  • Temperature Range: Operates reliably over an extended industrial temperature range from -40°C to +85°C, ensuring stable performance in harsh environments.
  • Packaging: Available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing adequate pins for interfacing.
  • Power Management: Features multiple power-saving modes, including Idle and Sleep modes, to optimize power consumption for energy-sensitive applications.

Applications:

The dSPIC33EP64MC206T-I/PT is designed to meet the demands of high-performance embedded control systems. Its robust architecture and rich set of peripherals make it particularly well-suited for:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Intelligent Sensing and Monitoring Solutions

Microchip Technology's commitment to innovation ensures that the dSPIC33EP64MC206T-I/PT DSC continues to be a leading choice for developers seeking a mix of processing power, flexibility, and efficiency in their embedded designs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess