EN
  • EN
  • DE

SPC5746BSK1VKU2

Part No SPC5746BSK1VKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935323898557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263935-SPC5746BSK1VKU2
Ultra Librarian 3D Model Ultra Librarian SPC5746BSK1VKU2 CAD Model

Description

The SPC5746BSK1VKU2 is a cutting-edge microcontroller product from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability, performance, and safety. This microcontroller is a part of the SPC57 4B family, which is well-known for its robust architecture and sophisticated features tailored to meet the stringent requirements of the automotive industry.

Key Features:

  • Core: The SPC5746BSK1VKU2 features a dual-core Power Architecture with cores running at up to 200 MHz, providing ample computational power for complex applications.
  • Memory: It is equipped with 1MB of Flash memory and 128KB of RAM, ensuring sufficient storage and working memory for multitasking and data-intensive operations.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, and Ethernet, facilitating versatile connectivity options for different automotive systems.
  • Advanced Timer Units: The device includes multiple Motor Control and General Purpose Timer units, enabling precise control for a wide range of motor types and other time-sensitive tasks.
  • Enhanced Safety Features: To ensure the highest safety standards, the SPC5746BSK1VKU2 incorporates features such as Error Correction Code (ECC) on both Flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU).
  • Security: With an integrated Hardware Security Module (HSM), this microcontroller provides robust security capabilities to protect against unauthorized access and tampering.

Applications:

The SPC5746BSK1VKU2 is ideally suited for a range of applications within the automotive sector, such as engine management, transmission control, chassis control systems, and advanced driver assistance systems (ADAS). Its reliability and high-performance characteristics also make it an excellent choice for industrial control systems where precision and uptime are critical.

Quality and Reliability:

NXP's commitment to quality is evident in the SPC5746BSK1VKU2, which is designed to meet the rigorous AEC-Q100 automotive qualification standard. This ensures that the microcontroller performs reliably under the harsh conditions typically found in automotive environments, including extreme temperatures, vibrations, and electrical disturbances.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess