EN
  • EN
  • DE

S912DG12AE0CPVE

Part No S912DG12AE0CPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / CPU12 HC12 Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC12
Package Bulk
Product Status Not For New Designs
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345916-S912DG12AE0CPVE
Ultra Librarian 3D Model Ultra Librarian S912DG12AE0CPVE CAD Model

Description

The NXP S912DG12AE0CPVE is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This product is part of NXP's S12 MagniV portfolio, renowned for its integrated mixed-signal MCUs. The S912DG12AE0CPVE combines advanced 16-bit CPU architecture with high-density integration, making it an ideal solution for complex control systems.

Key Features:

  • High-Speed CPU: At the core of the S912DG12AE0CPVE is a 16-bit S12 core, capable of reaching up to 25 MHz, which provides robust control and fast processing capabilities.
  • Memory Capacity: This MCU boasts 128 KB of flash memory and 8 KB of RAM, ensuring ample space for program storage and efficient run-time operations.
  • Advanced Integration: With an integrated CAN module, multiple serial communication interfaces (SCI), Serial Peripheral Interface (SPI) modules, and an 8-channel 10-bit Analog-to-Digital Converter (ADC), this MCU is designed to handle complex tasks with ease.
  • Robust I/O Options: It includes up to 59 General Purpose Input/Output (GPIO) pins, providing flexibility for various peripheral connections and system expansions.
  • Enhanced Safety Features: The S912DG12AE0CPVE is equipped with a watchdog timer, low-voltage detection, and loss-of-clock safety functions to ensure reliable operation under adverse conditions.
  • Temperature Range: This device operates within an extended temperature range of -40°C to +125°C, suitable for harsh environments.

Applications:

The versatile nature of the S912DG12AE0CPVE allows it to be used in a wide array of applications, particularly in the automotive sector, including engine management systems, body control modules, and advanced driver assistance systems (ADAS). Additionally, its robust feature set makes it suitable for industrial control systems, home automation, and smart sensor applications.

Quality and Reliability:

NXP is committed to delivering products of the highest quality. The S912DG12AE0CPVE is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive-grade components. This ensures that the MCU can withstand the rigorous demands of automotive applications and provides developers with a reliable platform for their system designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess