EN
  • EN
  • DE
  • IT

PIC32MX570F512H-50I/PT

Part No PIC32MX570F512H-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930650-PIC32MX570F512H-50I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX570F512H-50I/PT CAD Model

Description

Product Overview: PIC32MX570F512H-50I/PT

The PIC32MX570F512H-50I/PT is a high-performance 32-bit microcontroller (MCU) from the reputable manufacturer, Microchip Technology. This powerful MCU is part of the PIC32MX family, which is known for its rich feature set and versatility, making it ideal for a wide range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) solutions.

The PIC32MX570F512H-50I/PT operates at a maximum frequency of 50 MHz and is equipped with a MIPS M4K core. The MCU comes with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data handling. Its high-speed computational capabilities are complemented by a variety of peripherals and interfaces that enhance its connectivity and functionality.

Key features of the PIC32MX570F512H-50I/PT include:

  • USB 2.0-compliant full-speed On-The-Go (OTG) controller
  • 10/100 Ethernet MAC with MII/RMII interfaces
  • Two CAN modules for robust communication in automotive and industrial environments
  • Six UART modules, supporting LIN 2.0 and IrDA® protocols
  • Five SPI/I2S serial ports for audio processing and data transfer
  • Five I2C modules for multi-master/slave communication
  • Parallel Master Port (PMP) for graphics interfaces or external memory access
  • 16-bit Parallel Slave Port (PSP) for high-speed data streaming
  • Real-Time Clock and Calendar (RTCC) for time-sensitive applications
  • Peripheral Pin Select (PPS) functionality for flexible pin mapping

The PIC32MX570F512H-50I/PT also includes advanced control features such as a 16-channel 10-bit Analog-to-Digital Converter (ADC), Charge Time Measurement Unit (CTMU) for touch sensing, and a variety of timers and output compare modules. It is available in a 64-pin TQFP package, which is suitable for space-constrained applications.

Microchip Technology ensures reliability and robustness with this product by offering an extended temperature range of -40°C to +85°C. The MCU is also characterized by low power consumption, making it an energy-efficient choice for battery-powered devices.

Whether you're developing complex embedded systems or looking for a reliable MCU for your next project, the PIC32MX570F512H-50I/PT provides a perfect blend of performance, flexibility, and reliability to meet your design requirements.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3773 $65.5092
8+ $13.4378 $107.5024
12+ $13.0178 $156.2136
16+ $12.5979 $201.5664
21+ $12.1780 $255.7380
28+ $10.9182 $305.7096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess