EN
  • EN
  • DE

PIC32MX575F256HT-80I/MR

Part No PIC32MX575F256HT-80I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64VQFN / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC32MX575
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352021-PIC32MX575F256HT-80I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256HT-80I/MR CAD Model

Description

Microchip Technology PIC32MX575F256HT-80I/MR Microcontroller

The PIC32MX575F256HT-80I/MR is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver maximum computational power for a wide range of embedded applications. This microcontroller is part of the PIC32MX family, which is renowned for its excellent interrupt response, low-power consumption, and rich set of integrated peripherals.

At the heart of the PIC32MX575F256HT-80I/MR is a MIPS M4K core running at 80 MHz, providing the computational bandwidth required for complex algorithms and signal processing tasks. The MCU comes with 256 KB of Flash memory and 64 KB of RAM, which is ample for storing application code and managing data buffers. The high operating frequency and memory capacity make it an ideal choice for applications such as industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes a variety of communication interfaces such as UART, SPI, I2C, and CAN, allowing for flexible connectivity options with other devices and systems. Additionally, it offers 10/100 Ethernet MAC for networked applications, USB OTG for connecting to USB devices, and a parallel master port for interfacing with graphics displays or other parallel devices.

The PIC32MX575F256HT-80I/MR also boasts a rich set of analog features, including a 16-channel 10-bit Analog-to-Digital Converter (ADC), which is crucial for sensor interfacing and data acquisition tasks. For applications requiring digital signal control, it provides Charge Time Measurement Unit (CTMU), Real-Time Clock and Calendar (RTCC), and five 16-bit timers/counters with capture, compare, and PWM functionality.

Designed with robustness in mind, this MCU operates over an industrial temperature range of -40°C to +85°C and is available in a 64-pin QFN package. It also supports Microchip's MPLAB® development ecosystem, which provides developers with powerful tools for code development, debugging, and programming. The PIC32MX575F256HT-80I/MR is a versatile, high-performance microcontroller that is well-suited for designers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess