EN
  • EN
  • DE

PIC32MX575F512LT-80I/PT

Part No PIC32MX575F512LT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 124652-PIC32MX575F512LT-80I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512LT-80I/PT CAD Model

Description

Microchip Technology's PIC32MX575F512LT-80I/PT Microcontroller

The PIC32MX575F512LT-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a rich feature set, and operational reliability. This microcontroller is part of the advanced PIC32MX family which is well-suited for a wide range of applications including industrial control, medical devices, automotive systems, and Internet of Things (IoT) products.

This powerful microcontroller is built around the MIPS M4K Core, which operates at speeds up to 80 MHz, delivering the computational throughput necessary for complex tasks and real-time processing. It comes with a substantial 512 KB of Flash memory and 128 KB of RAM, providing ample space for program storage and smooth multitasking capabilities.

Key Features:

  • Core: MIPS M4K Core running at up to 80 MHz
  • Memory: 512 KB Flash and 128 KB RAM for robust storage and efficient data handling
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Communication Interfaces: Includes a variety of communication peripherals such as UART, SPI, I2C, and CAN for versatile connectivity options
  • Digital Peripherals: Features numerous digital peripherals, including timers, counters, and PWM channels for comprehensive control applications
  • Analog Features: Equipped with a 10-bit ADC and comparators for interfacing with analog sensors and devices
  • Package: Available in a 64-pin TQFP package, suitable for compact board layouts
  • Power Management: Integrated Power-on Reset (POR), Brown-out Reset (BOR), and low-power modes for effective power management
  • Debugging and Programming: In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) support via two dedicated pins

The PIC32MX575F512LT-80I/PT microcontroller is also supported by Microchip's MPLAB® development ecosystem, which includes MPLAB X IDE, MPLAB XC32 Compiler, and MPLAB Harmony for streamlined development and debugging. With its robust set of features and Microchip's commitment to quality, this microcontroller is an ideal choice for designers looking to create sophisticated and reliable products in a competitive marketplace.

Whether you are developing advanced communication systems, control systems, or looking to push the boundaries of IoT, the PIC32MX575F512LT-80I/PT from Microchip Technology provides the performance, flexibility, and reliability to meet your design requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6364 $63.8184
14+ $8.7272 $122.1808
21+ $8.4546 $177.5466
29+ $8.1820 $237.2780
37+ $7.9094 $292.6478
49+ $7.0905 $347.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,905 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess