EN
  • EN
  • DE

PIC32MX795F512LT-80I/PF

Part No PIC32MX795F512LT-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MX795
Other Names PIC32MX795F512LT-80I/PF,PIC32MX795F512LT-80I/PFDKR,PIC32MX795F512LT-80I/PFTR,PIC32MX795F512LT-80I/PFCT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264407-PIC32MX795F512LT-80I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512LT-80I/PF CAD Model

Description

Microchip Technology's PIC32MX795F512LT-80I/PF Microcontroller

The PIC32MX795F512LT-80I/PF is a high-performance 32-bit microcontroller from Microchip Technology, tailored for embedded applications that demand a rich variety of features and powerful processing capabilities. This microcontroller is part of the well-regarded PIC32MX family and is designed to provide a seamless blend of efficiency, reliability, and versatility.

Key Features:

  • Core: The device is built around the MIPS M4K Core, running at an impressive 80 MHz, which provides the computational power necessary for complex tasks and high-speed data processing.
  • Memory: It boasts 512 KB of Flash memory and 128 KB of RAM, ensuring ample space for code and data storage, facilitating sophisticated applications without the need for external memory components.
  • Connectivity: With integrated peripherals for Ethernet, CAN, USB OTG, and serial communication (UART, SPI, I2C), this microcontroller is well-suited for connectivity and data exchange in various systems.
  • Digital and Analog Peripherals: It is equipped with a range of peripherals including PWM outputs, timers, and a 16-channel 10-bit ADC, making it ideal for interfacing with a wide array of sensors and actuators.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance even in harsh environments.
  • Packaging: This microcontroller is available in a 100-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for complex tasks.
  • Low Power: It features multiple power management modes, which allow for optimal power consumption tailored to the application's needs.

The PIC32MX795F512LT-80I/PF is an ideal choice for designers looking to integrate a robust microcontroller into applications such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, and more. Microchip's commitment to longevity and support ensures that this microcontroller will be a future-proof addition to any embedded system design.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0559 $66.1677
6+ $18.0972 $108.5832
9+ $17.5316 $157.7844
12+ $16.9661 $203.5932
16+ $16.4006 $262.4096
21+ $14.7040 $308.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess