EN
  • EN
  • DE

PIC32MZ0512EFE064T-I/MR

Part No PIC32MZ0512EFE064T-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Reel - TR
Core Processor MIPS32® M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name PIC32MZ0512EFE064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889881-PIC32MZ0512EFE064T-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFE064T-I/MR CAD Model

Description

Microchip Technology's PIC32MZ0512EFE064T-I/MR Microcontroller

The PIC32MZ0512EFE064T-I/MR is a high-performance 32-bit microcontroller (MCU) from the reputable Microchip Technology, designed for embedded applications that require substantial processing power, connectivity, and memory. This particular model is part of the PIC32MZ family that features a MIPS M-Class core, delivering robust computational capabilities and a rich set of peripherals to meet the demands of complex and sophisticated designs.

Key Features

  • High-Performance MIPS32 M-Class Processor: The core runs at 200 MHz, providing the computational horsepower needed for intensive tasks.
  • Large Memory: This MCU comes with 512 KB of RAM and 2 MB of Flash memory, offering ample space for code and data storage.
  • Connectivity: With a variety of communication interfaces including CAN, UART, I2C, SPI, and USB, it ensures flexible connectivity options for a range of applications.
  • Robust Peripheral Set: The device includes peripherals such as a 10/100 Ethernet MAC, high-speed USB 2.0 Device/Host/OTG, and dual CAN ports.
  • Analog Features: It features a 12-bit, 18-channel ADC and a 12-bit DAC, providing precise analog signal management.
  • Advanced Security: Integrated cryptographic engine supporting AES, 3DES, SHA, MD5, and HMAC ensures secure data communication.
  • Temperature Range: This MCU operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The PIC32MZ0512EFE064T-I/MR is ideal for a wide array of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, and medical devices. Its high-speed processing and connectivity options make it particularly well-suited for embedded systems that require network connectivity and real-time data processing.

Package and Quality

The microcontroller is available in a 64-pin QFN package, allowing for compact board designs. Microchip Technology ensures high-quality and reliability standards, making the PIC32MZ0512EFE064T-I/MR a trusted choice for designers looking to create robust and durable products.

In summary, the PIC32MZ0512EFE064T-I/MR by Microchip Technology is a versatile and powerful MCU that provides designers with the tools necessary to build advanced, secure, and reliable embedded systems for a multitude of applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess