EN
  • EN
  • DE

PIC32MZ0512EFF100-I/PT

Part No PIC32MZ0512EFF100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MZ0512EFF100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1085176-PIC32MZ0512EFF100-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFF100-I/PT CAD Model

Description

Microchip Technology's PIC32MZ0512EFF100-I/PT Microcontroller

The PIC32MZ0512EFF100-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed for advanced embedded applications. This MCU is part of the PIC32MZ family, which is well-known for its high-speed processing capabilities and rich feature set. The PIC32MZ0512EFF100-I/PT is optimized for applications that require substantial computational power, such as graphics, audio processing, connectivity, and real-time control.

Key Features

  • Core: The microcontroller features a MIPS M-Class core running at up to 200 MHz, providing the computational horsepower needed for demanding applications. It supports MIPS16e® mode for compact code size and MicroMIPS™ mode for a perfect balance of code density and performance.
  • Memory: It comes with 512 KB of RAM and 2 MB of Flash memory, offering ample space for complex programs and data storage. The large memory capacity ensures that applications can run smoothly without the need for external memory components.
  • Connectivity: This MCU boasts extensive connectivity options, including Ethernet, CAN, USB, and serial communication interfaces, making it ideal for IoT (Internet of Things) devices and networked applications.
  • Digital/Analog Peripherals: It is equipped with a range of peripherals, such as a 10/100 Ethernet MAC, high-speed USB 2.0 Device/Host/OTG, dual CAN ports, and multiple serial communication channels. Additionally, it features advanced analog peripherals, including a 12-bit, 18 MSPS Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC).
  • Package: The MCU is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing enough pins for the required I/O and peripheral functionality.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Development Support: Microchip offers comprehensive development tools for the PIC32MZ0512EFF100-I/PT, including MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework, simplifying the development process and reducing time to market.

Whether you're developing high-end embedded systems, industrial automation, or complex IoT devices, the PIC32MZ0512EFF100-I/PT by Microchip Technology provides the reliability, performance, and versatility needed to meet the challenges of modern embedded design.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2144 $57.6432
7+ $15.7657 $110.3599
10+ $15.2730 $152.7300
14+ $14.7803 $206.9242
18+ $14.2877 $257.1786
24+ $12.8096 $307.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess