EN
  • EN
  • DE

PIC32MZ0512EFK100-I/PF

Part No PIC32MZ0512EFK100-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / Secure MCU 32bit PIC32 PIC RISC 512KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.1 V ~ 3.6 V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792357-PIC32MZ0512EFK100-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ0512EFK100
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFK100-I/PF CAD Model

Description

Microchip Technology's PIC32MZ0512EFK100-I/PF Microcontroller

The PIC32MZ0512EFK100-I/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the PIC32MZ EF family, which is renowned for its high CPU speed, extensive memory integration, and a rich set of peripherals. The PIC32MZ0512EFK100-I/PF is an ideal choice for applications requiring advanced computation, connectivity, and control capabilities.

Key Features:

  • High-Performance CPU: At its core, the PIC32MZ0512EFK100-I/PF boasts a 32-bit MIPS M-Class processor, capable of running at speeds up to 200 MHz. This provides the computational horsepower necessary for intensive tasks such as high-speed data processing, real-time control, and complex algorithm execution.
  • Large Memory Capacity: With 512 KB of RAM and 2 MB of flash memory, this MCU offers ample space for code storage and efficient data management, making it suitable for sophisticated applications with extensive firmware and data buffering requirements.
  • Connectivity Options: The device includes a variety of connectivity options such as Ethernet, CAN, USB, and serial communication interfaces (UART, I2C, SPI), enabling seamless integration with a wide range of external devices and systems.
  • Robust Peripheral Set: An array of integrated peripherals supports complex tasks. These include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, and input/output ports for versatile system control and interfacing.
  • Advanced Security: Security features such as a random number generator, cryptography accelerators for AES, 3DES, SHA, and MD5 ensure secure data transmission, which is critical for applications dealing with sensitive information.
  • Packaging: The MCU comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for compact designs and offers a balanced trade-off between space-saving and accessibility for peripheral connections.
  • Temperature Range: This device operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Whether you are developing advanced multimedia systems, Internet of Things (IoT) devices, industrial automation hardware, or complex control systems, the PIC32MZ0512EFK100-I/PF from Microchip Technology provides the performance, memory, and feature set required to meet the challenges of your application.

With its robust architecture, extensive memory, and flexible connectivity options, the PIC32MZ0512EFK100-I/PF is engineered to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0833 $54.1666
5+ $22.2223 $111.1115
7+ $21.5278 $150.6946
10+ $20.8333 $208.3330
13+ $20.1389 $261.8057
17+ $18.0556 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess