EN
  • EN
  • DE

PIC32MZ1024ECM144-I/PH

Part No PIC32MZ1024ECM144-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144TQFP / Secure MCU 32bit PIC32 PIC RISC 1MB Flash 3.3V 144-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 48x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-TQFP
Manufacturer Package 144-TQFP (16x16)
Win Source Part Number 792359-PIC32MZ1024ECM144-I/PH
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ1024ECM144
Introduction Date November 15, 2013
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024ECM144-I/PH CAD Model

Description

The PIC32MZ1024ECM144-I/PH is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the power and flexibility needed for demanding embedded control applications. This MCU is a member of the PIC32MZ family, which is known for its high-speed CPU, extensive memory, and rich set of peripherals.

Key Features

  • CPU Core: MIPS M-Class processor with a clock speed of up to 200 MHz, providing high computational performance and efficient signal processing capabilities.
  • Memory: Comes with 1024KB of Flash memory and 512KB of RAM, allowing for robust application development without the need for external memory components.
  • Digital Peripherals: Multiple digital peripherals including timers, counters, communication interfaces such as UART, SPI, I2C, CAN, and USB, enabling versatile connectivity solutions.
  • Analog Features: Integrated analog features like a 12-bit Analog-to-Digital Converter (ADC) with up to 48 channels and a 12-bit Digital-to-Analog Converter (DAC) enhance the MCU's ability to interface with analog sensors and actuators.
  • PIN Count: The 144-pin package offers ample I/O options for interfacing with external devices, making it suitable for complex designs.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable operation in harsh environments.
  • Power Management: Advanced power management features for energy efficiency, including multiple power-saving modes.

Applications

The PIC32MZ1024ECM144-I/PH is ideal for a range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, medical devices, and consumer electronics. Its combination of processing power, memory capacity, and connectivity options makes it a versatile choice for designers looking to create sophisticated systems with minimal external components.

Development Support

Microchip offers comprehensive development tools for the PIC32MZ1024ECM144-I/PH, including MPLAB X Integrated Development Environment (IDE), MPLAB Harmony Software Development Framework, and a variety of development boards. These tools facilitate rapid development and debugging, helping to reduce time-to-market for products built around this powerful MCU.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess