EN
  • EN
  • DE

PIC32MZ1024EFG100T-I/PF

Part No PIC32MZ1024EFG100T-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP / MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tape & Reel
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MZ1024EFG100
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351063-PIC32MZ1024EFG100T-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFG100T-I/PF CAD Model

Description

Microchip Technology PIC32MZ1024EFG100T-I/PF Microcontroller

The PIC32MZ1024EFG100T-I/PF is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, tailored for advanced applications that demand high-speed computation, ample storage, and versatile connectivity options. This microcontroller is part of the PIC32MZ EF family, which is well-known for its robust architecture and rich feature set that enable designers to tackle complex embedded system projects.

At the heart of the PIC32MZ1024EFG100T-I/PF lies a MIPS M-Class core running at speeds up to 200 MHz, providing the computational horsepower necessary for intensive tasks. It comes with a substantial 1024 KB of dual-panel Flash memory, allowing for seamless live updating and ample space for application code. Additionally, 512 KB of RAM ensures smooth operation and efficient data handling for multitasking environments.

This MCU is equipped with a range of integrated peripherals that enhance its functionality for a wide array of applications. These include multiple channels of 10-bit Analog-to-Digital Converters (ADCs), ideal for precise sensor readings and analog signal processing. The device also features a variety of communication interfaces, such as UART, SPI, and I2C, making it highly adaptable for connectivity with other components and peripheral devices.

The PIC32MZ1024EFG100T-I/PF is designed with robustness in mind, capable of operating in the industrial temperature range of -40°C to +85°C. Its 100-pin TQFP (Thin Quad Flat Pack) package ensures a compact footprint while still offering ample I/O options for complex circuit designs.

Security is also a priority in this MCU, which includes hardware cryptographic acceleration and a Random Number Generator, providing essential tools for developing secure applications. Furthermore, it supports advanced features such as DMA channels and External Bus Interface, which are crucial for applications requiring fast data transfers and expanded memory capabilities.

In summary, the PIC32MZ1024EFG100T-I/PF from Microchip Technology is a powerful and versatile microcontroller that stands out for its high-speed processing, extensive memory, and comprehensive set of peripherals. It is an ideal choice for engineers and developers looking to push the boundaries of what's possible in embedded systems design.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess