EN
  • EN
  • DE

PIC32MZ2048ECG144-I/PL

Part No PIC32MZ2048ECG144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 48x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name PIC32MZ2048ECG144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930654-PIC32MZ2048ECG144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECG144-I/PL CAD Model

Description

Microchip Technology PIC32MZ2048ECG144-I/PL Microcontroller

The PIC32MZ2048ECG144-I/PL is a high-performance 32-bit microcontroller from Microchip Technology, designed for advanced applications that require a rich feature set and high levels of processing power. This microcontroller is part of the PIC32MZ family, which is known for its high integration, large memory, and extensive connectivity options.

Key Features

  • Core: The device is built around the MIPS M-Class processor with a clock speed of up to 200 MHz, providing the computational power needed for demanding embedded systems.
  • Memory: It boasts an impressive 2 MB of Flash memory and 512 KB of RAM, ensuring ample space for complex applications and data storage.
  • Connectivity: A variety of communication interfaces are available, including Ethernet, CAN, USB, UART, SPI, and I2C, making it suitable for networking and multi-protocol communications.
  • Input/Output: The microcontroller features 144-pin packaging, offering numerous I/O options for peripheral devices and user interfaces.
  • Temperature Range: It operates within the industrial temperature range, making it reliable in extreme conditions.
  • Power Management: Advanced power management features help to optimize power consumption for battery-powered or energy-sensitive applications.
  • Digital Signal Processing: Integrated DSP functionality allows for efficient handling of audio and signal processing tasks.

Applications

The PIC32MZ2048ECG144-I/PL is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive products
  • Medical devices
  • Consumer electronics
  • Audio and voice processing

Design Support

Microchip Technology provides extensive support for the PIC32MZ2048ECG144-I/PL, including development tools, software libraries, and documentation to assist engineers in accelerating the development process and bringing products to market faster.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1204 $76.2408
4+ $31.2782 $125.1128
5+ $30.3008 $151.5040
7+ $29.3234 $205.2638
9+ $28.3459 $255.1131
12+ $25.4136 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess