EN
  • EN
  • DE

PIC32MZ2048EFH144-250I/PL

Part No PIC32MZ2048EFH144-250I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 252MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 252MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PIC32MZ2048EFH144
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1316773-PIC32MZ2048EFH144-250I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFH144-250I/PL CAD Model

Description

Microchip Technology's PIC32MZ2048EFH144-250I/PL Microcontroller

The PIC32MZ2048EFH144-250I/PL is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This MCU is part of the PIC32MZ EF family, which is known for its high CPU speed, extensive connectivity options, and advanced peripherals.

At the heart of the PIC32MZ2048EFH144-250I/PL is a 32-bit MIPS M-Class processor, which operates at a maximum frequency of 250 MHz. This processor provides the computational horsepower necessary for intensive tasks and is complemented by 2 MB of dual-panel Flash memory and 512 KB of RAM. These memory features allow for efficient code execution and data storage, making the MCU ideal for complex applications such as graphics, audio processing, and advanced communication protocols.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a variety of communication interfaces such as UART, SPI, I2C, CAN, and USB, enabling it to connect with a wide array of devices and networks. Moreover, the MCU boasts a 10/100 Ethernet MAC with MII/RMII interfaces, which makes it suitable for networked applications.

The PIC32MZ2048EFH144-250I/PL also features a robust set of analog peripherals, including a 12-bit, 18-channel Analog-to-Digital Converter (ADC) with up to 45 Msps, as well as two comparators and a 10-bit Digital-to-Analog Converter (DAC). These capabilities make it an excellent choice for sensor interfacing and control systems.

This MCU is packaged in a 144-pin TQFP (Thin Quad Flat Pack) and is specified for the industrial temperature range of -40°C to 85°C. Its robust design and qualification for extended temperatures ensure reliable operation in harsh environments.

In summary, the PIC32MZ2048EFH144-250I/PL by Microchip Technology is a powerful and versatile microcontroller that is well-suited for a variety of high-end embedded applications. Its blend of speed, memory, connectivity, and analog features, combined with its robust physical packaging, make it a top choice for engineers and designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1773 $60.3546
5+ $24.7608 $123.8040
7+ $23.9871 $167.9097
9+ $23.2133 $208.9197
12+ $22.4395 $269.2740
15+ $20.1182 $301.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess