EN
  • EN
  • DE

TPS254900AIRVCRQ1

Part No TPS254900AIRVCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 20WQFN  /  Power Switch/Driver 1:1 N-Channel 3.2A 20-WQFN (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Voltage - Load 0.5V ~ 0.7V
Supply Voltage - Operating 4.5V ~ 6.5V
Current - Output (Max) 3.2A
Input Type Differential
Fault Protection Current Limiting, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 20-WQFN (4x3)
Package / Case 20-WFQFN Exposed Pad
Base Product Number TPS254900
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51885-2,TEXTISTPS254900AIRVCRQ1,296-51885-6,2156-TPS254900AIRVCRQ1,TPS254900AIRVCRQ1-ND,296-51885-1
Standard Package 3,000
Win Source Part Number 1100882-TPS254900AIRVCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS254900AIRVCRQ1 CAD Model

Description

Product Overview: TPS254900AIRVCRQ1 from Texas Instruments

The TPS254900AIRVCRQ1 is a state-of-the-art USB charging port controller and power switch from Texas Instruments, designed to cater to the needs of modern automotive infotainment systems and advanced USB power delivery requirements. This high-performance device is engineered to provide a reliable and efficient solution for USB charging applications that require compliance with stringent automotive industry standards.

Key Features

  • Integrated Charging Port Controller: The TPS254900AIRVCRQ1 includes a built-in USB charging port controller that supports both USB 2.0 and USB 3.0 data rates, ensuring compatibility with a wide range of devices.
  • Adjustable Current Limit: The device features an adjustable current limit function, which allows for precise control over the power delivered to the USB port, protecting your devices from overcurrent conditions.
  • Load Detection: It is equipped with advanced load detection capabilities, including D+/D- short detection and CDP/DCP modes, to automatically identify the type of device connected and optimize charging.
  • Overvoltage and Overtemperature Protection: The product includes built-in overvoltage and overtemperature protection mechanisms, ensuring the safety of both the charging device and the electronics in the automotive system.
  • Power Switching: A robust power switch with low on-resistance is integrated into the controller, minimizing power loss and improving overall system efficiency.

Automotive Applications

The TPS254900AIRVCRQ1 is specifically designed to meet the rigorous demands of the automotive industry. It is ideal for use in:

  • Infotainment systems
  • Navigation units
  • Rear-seat entertainment systems
  • Center consoles
  • Other in-vehicle USB power supply ports

Quality and Reliability

As with all Texas Instruments products, the TPS254900AIRVCRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring it meets the reliability and performance requirements for automotive electronics. This product is also supported by Texas Instruments' comprehensive technical documentation and design resources, helping engineers to streamline the development process and bring their products to market faster.

In summary, the TPS254900AIRVCRQ1 from Texas Instruments is a versatile and robust solution for automotive USB charging applications, offering advanced features and protections to ensure safe and efficient operation in the demanding automotive environment.

You May Also Be Interested in

Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3807 $52.5684
28+ $3.5944 $100.6432
44+ $3.4821 $153.2124
60+ $3.3697 $202.1820
77+ $3.2574 $250.8198
103+ $2.9205 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess