EN
  • EN
  • DE

PIC32MZ2048EFH144T-I/PH

Part No PIC32MZ2048EFH144T-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tape & Reel
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
Base Product Number PIC32MZ2048EFH144
Other Names PIC32MZ2048EFH144T-I/PHTR,PIC32MZ2048EFH144T-I/PH,PIC32MZ2048EFH144T-I/PHDKR,PIC32MZ2048EFH144T-I/PHCT
Standard Package 900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264395-PIC32MZ2048EFH144T-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFH144T-I/PH CAD Model

Description

Microchip Technology's PIC32MZ2048EFH144T-I/PH Microcontroller

The PIC32MZ2048EFH144T-I/PH is a high-performance 32-bit microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This powerful MCU is part of the PIC32MZ EF family, which is known for its rich feature set and extensive connectivity options. It is an ideal choice for applications that require significant processing power, such as embedded control, Internet of Things (IoT) devices, industrial automation, and multimedia applications.

At the heart of this microcontroller is a MIPS M-Class core running at up to 200 MHz, providing the computational horsepower needed for data-intensive tasks. The PIC32MZ2048EFH144T-I/PH comes equipped with 2 MB of Flash memory and 512 KB of RAM, ensuring ample space for complex software applications and buffering large amounts of data.

This MCU boasts an impressive array of peripherals, including high-speed USB, dual CAN interfaces, and multiple serial communication modules (UART, I2C, SPI). It also features a 10/100 Ethernet MAC with a dedicated DMA channel for robust network connectivity, making it suitable for connected devices within the burgeoning field of IoT.

The PIC32MZ2048EFH144T-I/PH supports advanced graphics and audio processing capabilities, which are facilitated by its integrated Graphics Interface (Graphics Controller and Graphics Processor Unit) and Audio Interface, respectively. This makes the microcontroller a prime choice for developing sophisticated human-machine interfaces (HMIs).

For security-conscious applications, Microchip has not skimped on features. The MCU includes hardware cryptographic acceleration for secure data transfer and storage, and a Random Number Generator (RNG) for creating encryption keys.

Designed for reliability and flexibility, the PIC32MZ2048EFH144T-I/PH operates in the industrial temperature range of -40°C to +85°C and comes in a 144-pin TQFP package. This microcontroller is fully supported by Microchip's MPLAB® development ecosystem, which includes software tools, development boards, and debugging solutions, simplifying the development process and accelerating time to market for your products.

Whether you're designing advanced industrial control systems, consumer electronics, or IoT devices, the PIC32MZ2048EFH144T-I/PH microcontroller offers a powerful, secure, and versatile solution that can meet the demands of your sophisticated applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2300 $66.4600
4+ $27.2656 $109.0624
6+ $26.4136 $158.4816
8+ $25.5615 $204.4920
11+ $24.7095 $271.8045
14+ $22.1533 $310.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess