EN
  • EN
  • DE

2PC4081Q,135

Part No 2PC4081Q,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1004101-2PC4081Q,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PC4081Q,135 CAD Model

Description

The 2PC4081Q,135 is a NPN transistor manufactured by Nexperia USA Inc.

  • Maximum Collector-Emitter Breakdown Voltage: 50V
  • Maximum Current Collector: 150mA
  • Package: SOT-323-3
  • Mounting: SMD (SMT)
  • Transition Frequency: 100MHz
  • Typical Gain: 120 @ 1mA and 6V
  • Operating Temperature Range: 150°C (TJ)
  • Maximum Power Dissipation: 200mW
  • Commonly used in: Discrete semiconductor products
  • Supply and Demand: Balance

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess