EN
  • EN
  • DE

PL600-27TSC

Part No PL600-27TSC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER MULT OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Programmable Not Verified
PLL No
Input LVCMOS, Sine Wave, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 52MHz
Divider/Multiplier No/No
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL600
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655943-PL600-27TSC
Ultra Librarian 3D Model Ultra Librarian PL600-27TSC CAD Model

Description

Product Overview: PL600-27TSC from Microchip Technology

The PL600-27TSC is a cutting-edge component from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This precision device is part of Microchip's extensive portfolio of clock and timing solutions, which are well-known for their reliability and performance.

Key Features

  • High Stability: The PL600-27TSC offers exceptional frequency stability, making it suitable for applications that require consistent timing such as high-speed communication systems.
  • Low Jitter: With its low phase noise and jitter characteristics, this product ensures signal integrity, which is critical for digital communication and high-speed data transfer.
  • Wide Frequency Range: It supports a broad range of output frequencies, providing flexibility for various design requirements.
  • Compact Package: The device comes in a small form factor, which is ideal for space-constrained applications.

Applications

The PL600-27TSC is versatile enough to be used in a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Data storage systems requiring precise timing for data integrity.
  • Telecommunication infrastructure, including base stations and transmission systems.
  • Consumer electronics where stable clock signals are necessary for digital signal processing.

Technical Specifications

The technical specifications of the PL600-27TSC are designed to meet rigorous industry standards, ensuring compatibility and performance in a range of environments:

  • Supply Voltage: Specified for optimal performance.
  • Operating Temperature Range: Suitable for commercial and industrial temperature ranges.
  • Output Type: Configured to provide the most common signaling types.
  • Package / Case: Engineered for efficient PCB layout and thermal management.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PL600-27TSC is backed by Microchip's comprehensive technical support and reliability testing, ensuring that customers receive the best possible product performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9914 $59.8710
36+ $3.2750 $117.9000
55+ $3.1727 $174.4985
76+ $3.0704 $233.3504
98+ $2.9680 $290.8640
131+ $2.6610 $348.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess