EN
  • EN
  • DE

PL620-08QC-R

Part No PL620-08QC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER 700MHZ CMOS 16QFN  /  IC 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series *
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PL620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1085477-PL620-08QC-R
Ultra Librarian 3D Model Ultra Librarian PL620-08QC-R CAD Model

Description

The Microchip Technology PL620-08QC-R is an advanced clock generator integrated circuit designed to provide precise and stable clock signals for a wide range of digital applications. This high-performance component is an essential building block in modern electronic systems, where accurate timing is crucial for system reliability and performance.

Key Features:

  • Frequency Customization: The PL620-08QC-R offers a variety of output frequencies, enabling designers to tailor the clock signals to their specific requirements.
  • Low Jitter: This clock generator boasts low jitter performance, ensuring high-quality signal integrity, which is vital for high-speed digital communication and data processing applications.
  • Multiple Outputs: The device provides multiple outputs, allowing it to drive several clock domains simultaneously, simplifying design and reducing component count.
  • Power Efficiency: Designed with power efficiency in mind, the PL620-08QC-R helps to minimize power consumption in electronic systems, contributing to longer battery life and reduced thermal footprint.
  • Flexible Voltage Operation: The IC can operate over a range of supply voltages, providing versatility and compatibility with various logic levels and systems.
  • Robust Temperature Range: It is engineered to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications that demand consistent operation under varying environmental conditions.
  • Compact Packaging: The PL620-08QC-R is available in a compact package, enabling integration into space-constrained designs without sacrificing performance or functionality.

Applications:

The PL620-08QC-R is ideal for use in a diverse array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Consumer electronics including high-definition televisions, set-top boxes, and gaming consoles.
  • Computing platforms like desktops, laptops, and servers.
  • Telecommunications infrastructure, including base stations and transmission systems.
  • Industrial and automotive systems requiring dependable clock generation under harsh conditions.

With its combination of flexibility, performance, and reliability, the Microchip Technology PL620-08QC-R clock generator is an excellent choice for designers looking to enhance the timing precision of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess