EN
  • EN
  • DE

PL671-01-F85TC-R

Part No PL671-01-F85TC-R
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Clock Generation, 200MHz, 2.5, 3.3 to 3.3V, SOT-23-6, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019794-PL671-01-F85TC-R
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL671-01-F85TC-R CAD Model

Description

The Microchip Technology PL671-01-F85TC-R is a high-performance, low-jitter, programmable clock generator designed to meet the stringent requirements of today's advanced electronic systems. This versatile component is ideal for applications in networking, telecommunications, and high-speed data processing where precise clock signals are crucial for system performance and reliability.

Key Features

  • Frequency Flexibility: The PL671-01-F85TC-R offers a wide range of programmable output frequencies, providing design engineers with the flexibility to use a single clock generator for multiple designs, thereby reducing inventory and simplifying the supply chain.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures high signal integrity, which is vital for maintaining the performance of high-speed serial interfaces such as PCI Express, SATA, and USB.
  • Multiple Outputs: The device features multiple outputs that can be configured to different frequencies, allowing for the support of various subsystems within a single integrated circuit.
  • Programmability: Users can program the output frequencies, output types, and other parameters using Microchip's user-friendly software tools, enabling rapid prototyping and quick adjustments to meet specific application requirements.
  • Power Efficiency: The PL671-01-F85TC-R is designed for power-sensitive applications, offering power-saving features that reduce overall system power consumption.
  • Compact Packaging: The device is available in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The PL671-01-F85TC-R is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunication infrastructure including base stations and network controllers.
  • High-performance computing and data storage systems.
  • Consumer electronics that require stable and precise clocking solutions.

Microchip Technology's commitment to quality and performance is evident in the PL671-01-F85TC-R, making it an excellent choice for designers looking for a reliable and versatile clock generation solution.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess