EN
  • EN
  • DE

PM5333-FI-P

Part No PM5333-FI-P
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031798-PM5333-FI-P
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM5333-FI-P CAD Model

Description

The PM5333-FI-P from Microchip Technology is a state-of-the-art integrated circuit designed for robust and efficient power management in a wide range of applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the demanding needs of modern electronics.

Key Features

  • High Integration: The PM5333-FI-P integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Flexibility: This product is designed to be versatile, supporting a variety of input voltages and providing multiple output options to cater to different power requirements.
  • Efficiency: With advanced power conversion technologies, the PM5333-FI-P ensures minimal power loss and maximizes efficiency, making it suitable for energy-sensitive applications.
  • Thermal Management: The chip includes features for thermal protection, safeguarding the device against overheating and enhancing its reliability and lifespan.
  • Compact Design: The small footprint of the PM5333-FI-P makes it an ideal choice for space-constrained applications, without compromising on performance or functionality.

Applications

The PM5333-FI-P is a versatile component that can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable Devices

Technical Specifications

The PM5333-FI-P boasts an impressive set of technical specifications that ensure reliable and efficient performance:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Options: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Specified in the datasheet

For detailed technical specifications, please refer to the official Microchip Technology datasheet for the PM5333-FI-P.

Quality and Support

Microchip Technology is known for its commitment to quality, and the PM5333-FI-P is no exception. Customers can expect reliable performance and durability from this product. Additionally, Microchip provides extensive support and resources to assist with the integration of the PM5333-FI-P into various applications.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess