EN
  • EN
  • DE

PM5377-FXI

Part No PM5377-FXI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Telecom Circuit
Interface Bus
Number of Circuits 1
Base Product Number PM5377
Standard Package 24 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 930734-PM5377-FXI
Ultra Librarian 3D Model Ultra Librarian PM5377-FXI CAD Model

Description

The PM5377-FXI, part of the innovative portfolio from Microchip Technology, stands as a testament to the company's commitment to delivering high-quality and reliable semiconductor solutions. Microchip Technology, renowned for its advanced integrated circuits and microcontroller products, offers the PM5377-FXI as a versatile component suitable for a wide range of applications.

Key Features

  • High Integration: The PM5377-FXI is designed to integrate multiple functionalities into a single chip, reducing the need for additional components and simplifying design efforts for system architects.
  • Performance: With its robust performance metrics, this product ensures efficient operation and meets the rigorous demands of high-speed communication protocols.
  • Power Efficiency: Energy consumption is a critical factor in modern electronics, and the PM5377-FXI is engineered to operate with minimal power draw, contributing to the energy efficiency of the overall system.
  • Reliability: Microchip's reputation for reliability is upheld in the PM5377-FXI, which is built to withstand the stresses of continuous operation in a variety of environments.

Applications

The PM5377-FXI is ideal for use in numerous applications, including but not limited to:

  • Telecommunications equipment
  • Data center infrastructure
  • Networking hardware
  • Industrial control systems

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the comprehensive datasheet provided by Microchip Technology. This document includes information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the PM5377-FXI into various systems.

Support and Resources

Microchip Technology offers extensive support for the PM5377-FXI through its customer service and technical support teams. Additionally, a wealth of resources, such as application guides, reference designs, and development tools, are available to assist in the product's implementation.

Invest in the PM5377-FXI for your next project and leverage the quality, performance, and support that Microchip Technology is known for. This product is not just a component; it's a gateway to innovation and efficiency in your electronic designs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess