EN
  • EN
  • DE

RN131G-I/RM

Part No RN131G-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI CHIP + U.FL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name RN131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 740-1028, RN-131G, RN131GIRM, RN-131GV2.32
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932270-RN131G-I/RM
Ultra Librarian 3D Model Ultra Librarian RN131G-I/RM CAD Model

Description

Microchip Technology RN131G-I/RM WiFi Module

The RN131G-I/RM from Microchip Technology is a highly integrated, ultra-low-power WiFi module that provides a robust and feature-rich solution for wireless connectivity. This compact module is designed to cater to the needs of a wide array of applications, from home automation and industrial control to medical devices and remote monitoring systems.

Key Features:

  • Wireless Standards: The module supports 802.11 b/g standards, ensuring compatibility with a wide range of devices and networks.
  • Security Protocols: It comes equipped with advanced security features, including WEP, WPA, and WPA2 encryption, to protect your data and network communications.
  • Easy Integration: With a minimal footprint and a simple serial interface, the RN131G-I/RM can be easily integrated into existing systems without the need for extensive redesign.
  • Low Power Consumption: Designed for battery-powered applications, the module boasts an ultra-low-power sleep mode, making it ideal for portable and remote applications.
  • Flexible Configuration: The module can be configured via a web interface or simple ASCII commands, providing flexibility and ease of use for developers and system integrators.
  • Onboard Antenna: An integrated antenna removes the need for external antenna design, reducing the complexity and cost of the final product design.

Applications:

  • Home Automation Systems
  • Industrial Control and Monitoring
  • Medical Devices
  • Remote Data Acquisition
  • Telemetry and Asset Tracking

The RN131G-I/RM WiFi module from Microchip Technology is a reliable and efficient solution for adding wireless capabilities to your product or project. Its comprehensive feature set, coupled with Microchip's support and resources, makes it a top choice for designers looking to incorporate WiFi connectivity with minimal hassle and maximum performance.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 513 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess