EN
  • EN
  • DE

RN171-I/RMPLX232

Part No RN171-I/RMPLX232
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996968-RN171-I/RMPLX232
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN171-I/RMPLX232 CAD Model

Description

The RN171-I/RMPLX232 is a fully integrated, robust wireless solution from Microchip Technology that offers a high-performance, low-power way to add WiFi connectivity to your embedded projects. This module is particularly designed to be flexible and easy to integrate into a variety of applications ranging from home automation and security systems to industrial controls and remote sensor networks.

Key Features

  • Ultra-Low Power: The RN171-I/RMPLX232 is optimized for minimal power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Complete WiFi Solution: It incorporates a 2.4 GHz radio, processor, full TCP/IP stack, real-time clock, crypto accelerator, power management, and analog sensor interfaces.
  • Easy Integration: With its small form factor and comprehensive feature set, the module can be easily integrated into existing designs without the need for extensive redesign or certification.
  • Flexible Interfaces: It supports a variety of interfaces including UART, SPI, I2C, and GPIOs, providing versatility for connecting to different types of microcontrollers and systems.
  • Advanced Security: The module supports a range of security protocols, including WEP, WPA, and WPA2 to ensure secure data communications.
  • Software Support: Microchip provides a rich set of software tools and libraries to facilitate development and reduce time to market.

Applications

The RN171-I/RMPLX232 is suitable for a wide array of applications, including but not limited to:

  • Remote Monitoring
  • Home Automation Systems
  • Industrial Control Systems
  • Wireless Sensor Networks
  • Health and Fitness Devices

Technical Specifications

Parameter Value
Frequency Band 2.4 GHz
Network Standards IEEE 802.11 b/g
Data Rates Up to 11 Mbps (802.11b), Up to 54 Mbps (802.11g)
Security WEP, WPA/WPA2-PSK
Power Consumption Ultra-Low
Interfaces UART, SPI, I2C, GPIOs

With the RN171-I/RMPLX232, Microchip Technology continues to provide innovative, reliable, and cost-effective wireless solutions that are designed to accelerate the development process and bring your products to market faster.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess