EN
  • EN
  • DE

S16-4150E3/TR13

Part No S16-4150E3/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Microchip Technology
Package Tape & Reel
Diode Configuration 8 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 400mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number S16-4150
Other Names Q5615144,S16-4150MSDKR,S16-4150E3/CT13,S16-4150DKR,S16-4150E3/DKR13,S16-4150DKR,S164150,S16-4150E3/CT13,S16-4150,150-S16-4150E3/TR13CT,S16-4150MS,S16-4150MSCT,S16-4150MSCT,Q5837034A,S16-4150MSTRR,S16-4150MSTR,150-S16-4150E3/TR13TR,S16-4150E3/TR13INACTIVE,S16-4150E3/TR13,S16-4150MS,S16-4150MSDKR,S16-4150MSTR,S16-4150E3/DKR13,150-S16-4150E3/TR13DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283022-S16-4150E3/TR13
Ultra Librarian 3D Model Ultra Librarian S16-4150E3/TR13 CAD Model

Description

The S16-4150E3/TR13 is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is meticulously designed to meet the rigorous demands of various applications across multiple industries including automotive, telecommunications, and industrial automation.

Key Features

  • Robust Design: Engineered for durability and reliability, the S16-4150E3/TR13 operates effectively under a wide range of environmental conditions.
  • High Precision: Delivers accurate performance, making it suitable for applications requiring meticulous control and measurement.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for battery-powered and energy-conscious designs.
  • Integration: Offers a level of integration that simplifies circuit design, reducing the number of external components required and streamlining the manufacturing process.

Applications

The versatility of the S16-4150E3/TR13 allows it to be used in a wide array of applications. It is particularly suited for:

  • Automotive systems, where long-term reliability and precision are paramount.
  • Telecommunication infrastructure, which demands high-performance components for signal processing and management.
  • Industrial control systems, where accuracy and robustness are crucial for process control and automation tasks.

Technical Specifications

The S16-4150E3/TR13 boasts impressive technical specifications that highlight its advanced capabilities:

  • Package Type: Provided in a tape and reel form for ease of manufacturing and assembly.
  • Quality Assurance: Meets stringent quality standards to ensure peak performance and reliability.
  • Support and Resources: Backed by Microchip Technology's comprehensive technical support and extensive documentation.

Microchip Technology's S16-4150E3/TR13 is a testament to the company's commitment to innovation, quality, and customer satisfaction. Its combination of robustness, precision, and efficiency makes it an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess