EN
  • EN
  • DE

STPS160H100TV

Part No STPS160H100TV
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 80A
Voltage - Forward (Vf) (Maximum) @ If 800mV @ 80A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 40μA @ 100V
Operating Temperature - Junction 150°C (Maximum)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
RoHS State Request Verification
Win Source Part Number 1261857-STPS160H100TV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS160H100TV
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS160H100TV CAD Model

Description

STPS160H100TV - High Voltage Power Schottky Rectifier

The STPS160H100TV is a robust high voltage power Schottky rectifier designed by STMicroelectronics, tailored for applications that demand high efficiency and reliability. This rectifier is particularly suited for switch-mode power supplies and high-frequency DC to DC converters.

Encased in a TO-220AB package, the STPS160H100TV offers a high junction temperature capability, which ensures reliability and stability over a wide range of operating conditions. The device is optimized for a low forward voltage drop, which minimizes power loss and improves efficiency, making it an ideal choice for energy-sensitive applications.

With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 160A at a case temperature of 135°C, the STPS160H100TV is capable of handling high current and voltage levels, ensuring that it can support the needs of high power density systems. The rectifier's high surge current capability further enhances its robustness, ensuring protection against unexpected surge conditions.

The device's low leakage current is another notable feature, which reduces power consumption during idle periods, thereby contributing to the overall energy efficiency of the system. The STPS160H100TV is also characterized by its fast switching capability, which allows for high-frequency operation without compromising the power factor or generating excessive noise.

STMicroelectronics has designed the STPS160H100TV with the intention of meeting the stringent requirements of various industries, including consumer electronics, computer and server applications, telecommunications, and industrial equipment. Its compliance with RoHS and Halogen-free standards demonstrates STMicroelectronics' commitment to environmental sustainability.

In summary, the STPS160H100TV from STMicroelectronics is a high-performance Schottky rectifier that combines efficiency, reliability, and environmental consciousness. Its technical features make it an excellent choice for designers looking to optimize their power systems for both performance and power conservation.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.9653
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6925 $62.0775
7+ $16.9785 $118.8495
11+ $16.4480 $180.9280
15+ $15.9174 $238.7610
19+ $15.3868 $292.3492
26+ $13.7951 $358.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 727 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess