EN
  • EN
  • DE

SAT39VF512-70-4C-NH

Part No SAT39VF512-70-4C-NH
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 313165-SAT39VF512-70-4C-NH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAT39VF512-70-4C-NH CAD Model

Description

The SAT39VF512-70-4C-NH is a high-performance Flash memory chip designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product is a 512 Kilobit CMOS 3.0-Volt-only, Versatile Serial Interface Flash Memory with 70 nanoseconds access time, making it an ideal choice for a wide range of applications that require fast and reliable non-volatile memory storage.

Key Features:

  • Memory Size: 512 Kbit (64K x 8)
  • Access Time: 70 ns
  • Voltage Range: 2.7V to 3.6V
  • Interface Type: Serial (SPI Compatible)
  • Package / Case: PLCC-32
  • Operating Temperature: -40°C to +85°C (Industrial Range)
  • Quality Grade: Commercial
  • Organization: 64K x 8
  • Endurance: 1,000,000 program/erase cycles
  • Data Retention: 100 years

Product Advantages:

The SAT39VF512-70-4C-NH offers a versatile serial interface that is SPI compatible, providing easy integration with a wide range of microcontrollers and processors. Its low-power consumption and wide voltage range make it suitable for battery-powered and portable devices. The device also features sector-erase and block-erase capabilities, allowing for flexible memory management and efficient use of storage space.

With its industrial temperature range, the SAT39VF512-70-4C-NH is robust and reliable, ensuring stable performance under extreme conditions. The product's long data retention and high endurance rating guarantee that data is preserved over extensive periods and after numerous write cycles, making it an excellent choice for critical applications in industrial, automotive, and consumer electronics.

Applications:

The versatility and reliability of the SAT39VF512-70-4C-NH make it suitable for a broad array of applications, including:

  • Embedded Systems
  • Boot Code Storage
  • IoT Devices
  • Portable Instruments
  • Telecommunications
  • Medical Devices
  • Automotive Electronics

Overall, the SAT39VF512-70-4C-NH from Microchip Technology is a compact, efficient, and reliable Flash memory solution that meets the demanding needs of modern electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess