Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 45 V
Mounting Type Chassis, Stud Mount
Package / Case DO-203AB, DO-5, Stud
Base Product Number SBR6045
Other Names 2266-SBR6045,SBR6045R
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282307-SBR6045
Ultra Librarian 3D Model Ultra Librarian SBR6045 CAD Model

Description

Introducing the SBR6045 from Microchip Technology

The SBR6045 is a state-of-the-art semiconductor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of power management solutions, which are renowned for their reliability, efficiency, and advanced features.

Product Features:

  • High Current Capability: The SBR6045 is capable of handling high current demands, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances its efficiency and helps to minimize power losses during operation.
  • Super Barrier Rectifier Technology: Utilizing Microchip's Super Barrier Rectifier (SBR) technology, the SBR6045 offers superior performance compared to traditional Schottky diodes, particularly in terms of reverse leakage current and thermal performance.
  • High Surge Capability: The device is designed to withstand high surge currents, providing robust protection against transient voltage spikes and surges that can occur in electrical circuits.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications:

The SBR6045 is ideal for use in a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Battery chargers
  • Lighting systems
  • Automotive applications
  • Industrial equipment

Quality and Support:

Microchip Technology is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The SBR6045 is no exception, benefiting from Microchip's advanced manufacturing processes and strict quality control measures. Additionally, customers can rely on Microchip's world-class technical support and customer service to assist with product integration, troubleshooting, and application guidance.

For engineers and designers looking for a robust, efficient, and reliable power management solution, the SBR6045 from Microchip Technology represents an excellent choice that combines cutting-edge technology with practical features and support.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540
Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention