EN
  • EN
  • DE

SCH3114I-NU

Part No SCH3114I-NU
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CTRLR LPC I/O 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Controller
Supply Voltage - Operating 3.3V
Case / Package 128-VTQFP (14x14)
Mounting Surface Mount
Win Source Part Number 046782-SCH3114I-NU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH3114I-NU CAD Model

Description

The SCH3114I-NU from Microchip Technology is a versatile Super I/O controller designed to support the varied needs of embedded systems. This high-performance chip incorporates a range of I/O functions, making it an ideal solution for motherboard applications in desktops, servers, and industrial PCs.

Key Features

  • Multiple Interfaces: The device includes a variety of interfaces such as floppy disk controller, keyboard controller, mouse controller, and multiple serial/parallel ports, ensuring comprehensive connectivity options for peripheral devices.
  • Enhanced Power Management: It is equipped with advanced power management capabilities that help reduce overall system power consumption and support green computing initiatives.
  • High Integration: The SCH3114I-NU integrates hardware monitoring functions, including temperature and voltage monitoring, which are crucial for maintaining system stability and performance.
  • Flexible Configuration: The device offers configurable I/O address and IRQ settings, allowing for seamless integration into various system architectures without hardware conflicts.

Applications

The SCH3114I-NU is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Embedded systems
  • Point-of-sale terminals
  • Networking equipment
  • Server motherboards

Technical Specifications

Attribute Description Package / Case 128-QFP Operating Temperature -40°C to +85°C Supply Voltage 3.3V Interface Type Serial, Parallel

With its robust feature set and Microchip's commitment to reliability, the SCH3114I-NU Super I/O controller is a smart choice for designers looking to enhance their system's I/O capabilities while maintaining a high level of integration and efficiency.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess