EN
  • EN
  • DE

SCH3222I-SX-TR

Part No SCH3222I-SX-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC, RESET GENE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 23
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 84-WFBGA
Supplier Device Package 84-WFBGA (7x7)
Base Product Number SCH3222
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264978-SCH3222I-SX-TR
Ultra Librarian 3D Model Ultra Librarian SCH3222I-SX-TR CAD Model

Description

Microchip Technology's SCH3222I-SX-TR Super I/O Controller

The SCH3222I-SX-TR is a versatile and high-performance Super I/O (Input/Output) controller from the renowned manufacturer, Microchip Technology. This advanced integrated circuit is designed to provide a comprehensive solution for interfacing with a variety of I/O devices on a motherboard. It is particularly suitable for industrial PC applications and embedded systems, where reliability and extended functionality are crucial.

Key Features:

  • Multiple Interface Support: The SCH3222I-SX-TR offers support for a wide array of interfaces, including UARTs (Universal Asynchronous Receiver/Transmitter), parallel port, floppy disk controller, and keyboard/mouse controller. This allows for seamless integration with most peripheral devices used in computer systems.
  • Enhanced Power Management: With its advanced power management capabilities, the SCH3222I-SX-TR helps in reducing overall system power consumption, which is essential for energy-efficient operations in industrial environments.
  • Robust Temperature Range: Engineered to withstand harsh conditions, the device operates over an industrial temperature range, ensuring reliability and performance even in extreme environments.
  • High-Speed Serial Ports: The inclusion of high-speed UARTs with 16C550 compatibility ensures fast and reliable serial communications, which is vital for industrial control and automation systems.

Technical Specifications:

  • Package: 100-TQFP (14x14)
  • Interface Type: Serial, Parallel
  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C

The SCH3222I-SX-TR is offered in a 100-pin TQFP (Thin Quad Flat Package) that ensures a compact footprint while providing ample functionality. This Super I/O controller is an ideal choice for system designers looking for a single-chip solution to handle various I/O functions with minimal power consumption and maximum efficiency. With its robust feature set and proven reliability, the SCH3222I-SX-TR from Microchip Technology stands out as an excellent choice for your next industrial or embedded project.

For more detailed information, datasheets, and support resources, please visit Microchip Technology's official website.

You May Also Be Interested in

Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess