EN
  • EN
  • DE
  • IT

SCH5147-NW

Part No SCH5147-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number SCH5147
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316664-SCH5147-NW
Ultra Librarian 3D Model Ultra Librarian SCH5147-NW CAD Model

Description

Introducing the SCH5147-NW: A Versatile Embedded Controller from Microchip Technology

The SCH5147-NW is a state-of-the-art embedded controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is engineered to cater to the demanding needs of modern embedded systems, offering a perfect blend of performance, power efficiency, and versatility.

Key Features and Benefits

  • Advanced I/O Capabilities: The SCH5147-NW is equipped with a rich set of I/O interfaces, including GPIOs, keyboard and mouse interfaces, and serial ports, enabling it to handle a wide array of peripherals and devices.
  • High Integration: This controller integrates several functions that typically require separate components, such as hardware monitoring, watchdog timers, and system wake-up events, which helps to reduce the overall system cost and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the SCH5147-NW is ideal for battery-powered and energy-sensitive applications, ensuring that systems can maintain optimal performance without sacrificing battery life.
  • Enhanced Security: Security is a top priority for Microchip Technology, and the SCH5147-NW includes features to protect against unauthorized access and tampering, safeguarding critical system data and intellectual property.
  • Flexibility: The SCH5147-NW is highly configurable, allowing designers to tailor its functionality to meet the specific requirements of their applications, whether it's consumer electronics, industrial automation, or automotive systems.

Applications

The versatility of the SCH5147-NW makes it suitable for a wide range of applications, including:

  • Embedded PCs and Servers
  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Portable and Battery-powered Devices
  • Healthcare and Medical Equipment

With its robust feature set and Microchip's commitment to quality, the SCH5147-NW is an excellent choice for designers looking to enhance their systems with an efficient and reliable embedded control solution. Whether you're upgrading existing designs or creating new ones, the SCH5147-NW provides the performance and features necessary to meet the challenges of today's dynamic technology landscape.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4202 $65.0424
30+ $4.4474 $133.4220
46+ $4.3077 $198.1542
63+ $4.1693 $262.6659
81+ $4.0295 $326.3895
108+ $3.6130 $390.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess