EN
  • EN
  • DE

SG1644J-883B

Part No SG1644J-883B
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description HALF BRIDGE DRIVER, NON-INVERTIN  /  Half-Bridge Gate Driver IC Non-Inverting 14-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.7V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Non-Inverting
Rise / Fall Time (Typ) 35ns, 30ns
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number SG1644
Other Names 150-SG1644J-883B
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253509-SG1644J-883B
Ultra Librarian 3D Model Ultra Librarian SG1644J-883B CAD Model

Description

The SG1644J-883B is a state-of-the-art integrated circuit from Microchip Technology, renowned for its high reliability and performance. This product is part of Microchip's family of power management devices, designed to cater to a wide range of applications, from military to industrial systems. With its robust feature set and compliance with stringent quality standards, the SG1644J-883B is an ideal choice for engineers looking to enhance the efficiency and longevity of their power systems.

Key Features

  • Voltage Range: The device operates over a wide voltage range, ensuring flexibility across various power supply designs.
  • Temperature Resilience: It is built to withstand extreme temperatures, making it suitable for harsh environments where reliability is critical.
  • Low Power Consumption: The SG1644J-883B is designed for energy efficiency, which helps reduce the overall power consumption of the system it is integrated into.
  • Package Type: Housed in a sturdy package, the product is designed to offer protection against physical and environmental stressors.

Applications

The versatility of the SG1644J-883B allows it to be used in a variety of applications. These include but are not limited to:

  • Power supply control in military and aerospace electronics, where reliability under extreme conditions is paramount.
  • Industrial automation systems requiring precise power management to ensure uninterrupted operations.
  • Telecommunication infrastructure, where stable power delivery is essential for maintaining communication networks.

Quality and Standards

The SG1644J-883B adheres to the highest quality standards, including military specifications (MIL-STD), ensuring that it meets the rigorous requirements of defense and aerospace applications. Microchip Technology's commitment to quality guarantees that this product delivers consistent performance and longevity.

Ordering Information

For purchasing and further technical details, customers are encouraged to contact Microchip Technology directly or visit their official website. The SG1644J-883B is available through Microchip's extensive distribution network, ensuring global availability and prompt delivery.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess