EN
  • EN
  • DE

SG1845L-DESC

Part No SG1845L-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWMS, HIGH-RELIABIL  /  Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 30V
Frequency - Switching 100Hz ~ 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1845
Other Names 150-SG1845L-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250173-SG1845L-DESC
Ultra Librarian 3D Model Ultra Librarian SG1845L-DESC CAD Model

Description

The SG1845L-DESC from Microchip Technology is a robust, high-performance pulse width modulator (PWM) controller designed for a wide range of power supply applications. It is a part of Microchip's extensive portfolio of power management solutions, which are renowned for their reliability, efficiency, and advanced features. This controller is specifically engineered to meet the rigorous demands of military, aerospace, and high-reliability systems, offering unparalleled performance even under the most challenging conditions.

The SG1845L-DESC integrates innovative features that facilitate the design of both isolated and non-isolated power supplies. It supports a variety of topologies, including flyback, forward, and push-pull converters, making it a versatile choice for designers. The device operates at a fixed frequency, which can be set via external components, allowing for flexibility in design optimization.

One of the key advantages of the SG1845L-DESC is its wide input voltage range, which enables it to function effectively across different power systems. The controller also boasts excellent output voltage regulation, ensuring stable operation and reliable performance of the end application. Additionally, the built-in under-voltage lockout (UVLO) feature ensures that the controller operates only when the supply voltage is within an acceptable range, thereby protecting the circuit from potential damage due to low input voltage conditions.

The device includes a range of protection features, such as overcurrent protection (OCP), which safeguards the power supply and load from excessive current. Furthermore, the thermal shutdown feature provides additional security by turning off the controller if the internal temperature exceeds a predefined threshold, thereby preventing thermal runaway.

The SG1845L-DESC is available in a ruggedized package, ensuring it can withstand harsh environments and the stress of rugged applications. With its combination of performance, reliability, and versatility, the SG1845L-DESC from Microchip Technology stands out as an excellent choice for engineers looking to create sophisticated power supply systems for mission-critical applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess