EN
  • EN
  • DE

LD6805K31H

Part No LD6805K31H
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description 3.1 V Fixed Positive Ldo Regulator PDSO4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Dropout Voltage 250 mV
Max Input Voltage 5.5 V
Max Operating Temperature 85 °C
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Nominal Output Voltage 3.1 V
Number of Pins 4
Output Current 150 mA
Output Type Fixed
Output Voltage 3.1 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1107469-LD6805K31H
Categories PMIC - Voltage Regulators - Linear
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD6805K31H CAD Model

Description

Product Overview: NXP LD6805K31H Low-Dropout Voltage Regulator

The NXP LD6805K31H is a high-performance, low-dropout voltage regulator designed to deliver a stable and precise output voltage. This compact and efficient component is ideal for space-constrained applications that require a reliable power supply solution.

Key Features

  • Low Dropout Voltage: The LD6805K31H boasts an exceptionally low dropout voltage, ensuring efficient operation even in scenarios with minimal voltage difference between the input and output.
  • High Output Accuracy: This regulator provides a high degree of output voltage accuracy, which is crucial for sensitive electronic circuits and ensures consistent performance.
  • Current Limiting: The built-in current limiting feature protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: Thermal shutdown functionality is included to prevent overheating, further safeguarding the regulator and the overall system from thermal-related damage.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various industrial and consumer applications.

Applications

The NXP LD6805K31H is versatile and can be used in multiple applications, including but not limited to:

  • Portable devices
  • Microcontroller power supply
  • Battery-powered equipment
  • Automotive electronics
  • Power management for IoT devices

Technical Specifications

Parameter Value Output Voltage 3.1V Dropout Voltage Very Low Output Current Up to 150 mA Package SOT23 Operating Temperature Range -40°C to +125°C

With its robust design and comprehensive protection features, the NXP LD6805K31H is an excellent choice for designers looking to implement a dependable voltage regulation solution in their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess