EN
  • EN
  • DE

SG2815J-883B

Part No SG2815J-883B
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.9V @ 600µA, 500mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2815
Other Names 150-SG2815J-883B
Standard Package 21
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278717-SG2815J-883B
Ultra Librarian 3D Model Ultra Librarian SG2815J-883B CAD Model

Description

Microchip Technology's SG2815J-883B Product Overview

The SG2815J-883B is a robust and precision-engineered product from the renowned manufacturer Microchip Technology. This high-quality component is designed to meet the stringent demands of complex electronic systems. It is well-suited for a variety of applications, including military, aerospace, and high-reliability industrial environments, where performance and durability are of paramount importance.

At the heart of the SG2815J-883B is a commitment to reliability and efficiency. Microchip Technology has ensured that this product adheres to rigorous quality standards, making it compliant with military specifications. This guarantees that the SG2815J-883B will perform consistently under extreme conditions and will maintain its functionality over a wide range of temperatures and voltages.

The SG2815J-883B is not just about reliability; it also offers versatility. It is designed to integrate seamlessly with a variety of microcontroller and microprocessor systems, providing a flexible solution for system designers. Whether you're developing power management systems, control systems, or any other application that requires stable and reliable components, the SG2815J-883B is an excellent choice.

Key features of the SG2815J-883B include:

  • High-reliability component suitable for mission-critical applications.
  • Compliance with military specifications for assured performance in harsh conditions.
  • Compatibility with a wide range of microcontroller and microprocessor systems.
  • Optimized for power management and control system applications.

Microchip Technology's commitment to innovation is evident in the SG2815J-883B. By choosing this product, designers and engineers can be confident in the performance and longevity of their systems. The SG2815J-883B is a testament to Microchip's dedication to providing components that push the boundaries of what is possible in electronic design.

For detailed specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative. The SG2815J-883B is not just a component; it's a building block for the future of reliable and high-performance electronic systems.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess