EN
  • EN
  • DE

SG3526DW-TR

Part No SG3526DW-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 0, HIGH-RELIABILITY ISOLATED SWI  /  Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 35V
Frequency - Switching 1Hz ~ 500kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number SG3526
Other Names 150-SG3526DW-TR
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250182-SG3526DW-TR
Ultra Librarian 3D Model Ultra Librarian SG3526DW-TR CAD Model

Description

Microchip Technology's SG3526DW-TR Pulse Width Modulation (PWM) Controller

The SG3526DW-TR from Microchip Technology is a versatile and robust pulse width modulation (PWM) controller designed for a wide array of power supply and DC-DC converter applications. This integrated circuit is engineered to provide high-performance solutions for systems requiring efficient power management and precise voltage regulation.

At the heart of the SG3526DW-TR is its dual-output, push-pull PWM control circuitry. This allows for enhanced control over the power conversion process, ensuring that power is delivered efficiently and with minimal losses. The device is capable of operating at a fixed frequency up to 400kHz, providing the flexibility to optimize the size and performance of the associated power components.

One of the key features of the SG3526DW-TR is its built-in soft-start function, which limits the inrush current during startup, thereby reducing stress on the power components and enhancing system reliability. Additionally, the device includes an under-voltage lockout (UVLO) feature that ensures the controller remains off until the supply voltage reaches a safe operating level.

The SG3526DW-TR is equipped with a full suite of protection features, such as overcurrent protection and an automatic shutdown capability to prevent damage to the controller and the power system in adverse conditions. The error amplifier and reference voltage source integrated into the device facilitate precise output voltage regulation, making it suitable for applications that demand tight voltage control.

Designed with versatility in mind, the SG3526DW-TR is compatible with a range of topologies, including push-pull, half-bridge, and full-bridge converters. This, along with its wide operating voltage range and the ability to synchronize with an external clock, makes it an excellent choice for power supply design in industrial, automotive, and consumer electronics applications.

Overall, the SG3526DW-TR PWM controller is a testament to Microchip Technology's commitment to providing innovative and reliable power management solutions, combining performance, flexibility, and protection to meet the needs of modern electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess