EN
  • EN
  • DE

SG3526BDW-TR

Part No SG3526BDW-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/FLYBACK 18SOIC  /  Buck, Flyback Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 35V
Frequency - Switching 1Hz ~ 500kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Other Names Q9393536,SG3526BDW-CT,SG3526BDW-DKR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250189-SG3526BDW-TR
Ultra Librarian 3D Model Ultra Librarian SG3526BDW-TR CAD Model

Description

Microchip Technology SG3526BDW-TR PWM Controller

The SG3526BDW-TR by Microchip Technology is a versatile pulse width modulator controller designed for a wide range of power supply and motor control applications. This high-performance component integrates all the functions required for the implementation of regulated DC to DC converters, inverters, and other power control tasks that require a high degree of reliability and efficiency.

Key Features:

  • Dual Output Drive Stages: The SG3526BDW-TR features dual output drive stages that are capable of driving N-channel power MOSFETs. This dual drive capability allows for push-pull, half-bridge, and full-bridge topologies, making it highly versatile for various circuit designs.
  • Wide Operating Range: With an operating range from 8V to 35V, this PWM controller can handle a broad spectrum of power supply requirements, ensuring compatibility with a multitude of system voltages.
  • Adjustable Dead Time Control: The adjustable dead time control provides the user with the ability to fine-tune the switching to prevent transformer saturation and optimize efficiency, which is critical for power conversion applications.
  • Oscillator Frequency Range: The SG3526BDW-TR’s oscillator frequency can be programmed over a range of 100Hz to 400kHz, allowing designers to select the frequency that best suits their application.
  • Complete PWM Control Circuitry: This component includes error amplifiers, a fixed-frequency oscillator with a precision voltage reference, and all the necessary control logic. It simplifies the design process by reducing the number of external components required.

Applications:

The SG3526BDW-TR is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Controllers
  • Uninterruptible Power Supplies (UPS)
  • Battery Chargers

Encased in a 16-pin SOIC package, the SG3526BDW-TR is designed for surface-mount technology (SMT), ensuring a compact footprint on the PCB and compatibility with modern automated manufacturing processes. Microchip Technology's commitment to quality and performance is evident in this PWM controller, making it an excellent choice for designers who require a reliable and efficient solution for their power management needs.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess