EN
  • EN
  • DE

SM1624/TR13

Part No SM1624/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description Surface mount TVS diode, 55V clamp, 5A peak pulse current
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 275pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM1624
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299159-SM1624/TR13
Ultra Librarian 3D Model Ultra Librarian SM1624/TR13 CAD Model

Description

The SM1624/TR13 from Microchip Technology is a unidirectional 8-channel transient voltage suppressor (TVS) diode in a 16-SOIC package. It is designed to protect sensitive electronic circuits from high-voltage transients caused by lightning, electrostatic discharge (ESD), and other electrical disturbances. The SM1624/TR13 has a reverse standoff voltage of 24V and a peak pulse current rating of 5A (8/20µs). It can clamp overvoltage transients to a maximum of 55V.

The SM1624/TR13 is ideal for protecting a wide variety of electronic devices, including:

Computers and peripherals Telecommunications equipment Industrial control systems Consumer electronics Automotive electronics The SM1624/TR13 is easy to use and can be soldered directly to a printed circuit board (PCB). It is also available in a tape and reel format for automated assembly.

Here are some of the key features and benefits of the SM1624/TR13:

High performance: The SM1624/TR13 has a low clamping voltage and a high peak pulse current rating, making it ideal for protecting sensitive electronic circuits from a wide range of electrical disturbances. Wide operating temperature range: The SM1624/TR13 can operate in temperatures ranging from -55°C to 150°C, making it suitable for use in a variety of environments. Small footprint: The SM1624/TR13 is packaged in a compact 16-SOIC package, making it ideal for space-constrained applications. Easy to use: The SM1624/TR13 is easy to solder directly to a PCB and is also available in a tape and reel format for automated assembly. Here are some examples of how the SM1624/TR13 can be used to protect electronic circuits:

Protecting a computer's motherboard from lightning strikes: The SM1624/TR13 can be used to protect a computer's motherboard from lightning strikes by connecting it to the motherboard's power supply and ground lines. Protecting a telecommunications line from ESD: The SM1624/TR13 can be used to protect a telecommunications line from ESD by connecting it to the line's signal and ground wires. Protecting an industrial control system from power surges: The SM1624/TR13 can be used to protect an industrial control system from power surges by connecting it to the system's power supply and ground lines. Protecting a consumer electronics device from overvoltage transients: The SM1624/TR13 can be used to protect a consumer electronics device from overvoltage transients caused by power outages and other events by connecting it to the device's power supply and ground lines. Protecting an automotive electronic system from load dump: The SM1624/TR13 can be used to protect an automotive electronic system from load dump by connecting it to the system's power supply and ground lines. The SM1624/TR13 is a reliable and cost-effective way to protect electronic circuits from a wide range of electrical disturbances. It is easy to use and is available in a variety of package options.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess