EN
  • EN
  • DE

SMLJ30CAE3/TR13

Part No SMLJ30CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 62A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ30
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299484-SMLJ30CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ30CAE3/TR13 CAD Model

Description

Product Overview: SMLJ30CAE3/TR13 from Microchip Technology

The SMLJ30CAE3/TR13 is a high-quality transient voltage suppression (TVS) diode manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Stand-Off Voltage: The SMLJ30CAE3/TR13 has a stand-off voltage of 30V, making it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It can handle an impressive peak pulse power of 3000W (3kW) for a 10/1000µs waveform, ensuring reliable protection against high energy transients.
  • Bi-Directional Clamping: The device provides bi-directional clamping which is essential for AC applications or where the polarity of the transient could be either positive or negative.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the SMLJ30CAE3/TR13 offers excellent clamping performance, minimizing the voltage overshoot during a transient event.
  • High Temperature Stability: It is designed to operate effectively over a wide temperature range, maintaining stable characteristics even under extreme temperatures.
  • Environmental Compliance: The SMLJ30CAE3/TR13 is compliant with RoHS and REACH regulations, ensuring that it meets current environmental standards for electronic components.

Applications

The SMLJ30CAE3/TR13 is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMLJ30CAE3/TR13 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. This TVS diode is a reliable choice for protecting critical electronic systems from voltage spikes and surges, providing peace of mind for both manufacturers and end-users.

Package and Availability

The SMLJ30CAE3/TR13 comes in a DO-214AB (SMC) package, which is suitable for automated assembly processes and offers a compact footprint for space-sensitive applications. The product is available in tape and reel packaging, designated by the suffix "/TR13", facilitating efficient handling and placement during high-volume production.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess