EN
  • EN
  • DE

SMAJ11AE3/TR13

Part No SMAJ11AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 27.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ11
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299354-SMAJ11AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ11AE3/TR13 CAD Model

Description

Microchip Technology SMAJ11AE3/TR13 Product Overview

The SMAJ11AE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to provide high-quality circuit protection in a compact package. This TVS diode is engineered to safeguard sensitive electronic equipment from voltage spikes and transients induced by lightning, load switch, and other disruptive events that can cause irreparable damage to unprotected circuits.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 11V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers an impressive peak pulse power of 400W (10/1000μs waveform), ensuring that even significant transient voltage spikes are effectively clamped.
  • Package Type: The SMAJ11AE3/TR13 comes in a DO-214AC (SMA) package, known for its small footprint and low profile, facilitating its integration into space-constrained designs.
  • High Surge Capability: With its ability to handle high surge events, this TVS diode is ideal for protecting against surges specified in IEC 61000-4-5 and other industry standards.
  • RoHS Compliant: The product complies with RoHS (Restriction of Hazardous Substances) standards, ensuring it meets the environmental and safety requirements for electronic components.
  • Temperature Range: It operates within a broad temperature range, from -55°C to +150°C, making it suitable for use in various operating environments.

Applications

The SMAJ11AE3/TR13 is versatile and can be used in a wide array of applications where transient voltage protection is critical. It is commonly utilized in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems where reliable protection against voltage transients is necessary
  • Networking devices including routers, switches, and modems
  • Automotive electronics that require robust protection against surges
  • Power supply circuits and voltage regulation modules

With its combination of compact size, high surge capability, and compliance with industry standards, the SMAJ11AE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess