EN
  • EN
  • DE

SMAJ4735AE3/TR13

Part No SMAJ4735AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ473
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280463-SMAJ4735AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4735AE3/TR13 CAD Model

Description

Product Overview: SMAJ4735AE3/TR13 from Microchip Technology

The SMAJ4735AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation and protection for various electronic circuits. This Zener diode is part of Microchip's robust product line that caters to a wide range of applications, including power management, industrial, automotive, and consumer electronics.

Key Features

  • Voltage Range: The SMAJ4735AE3/TR13 provides a nominal Zener voltage of 6.2V, making it suitable for applications requiring a precise voltage reference or voltage regulation within this range.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, ensuring stability and reliability in various operating conditions.
  • Package: Enclosed in a DO-214AC (SMA) surface-mount package, the SMAJ4735AE3/TR13 is designed for compact and efficient PCB layout, promoting ease of integration into a variety of designs.
  • High Surge Capability: It offers excellent surge capability, which is critical for protecting sensitive electronic components against voltage spikes and transients.
  • Temperature Range: The diode operates within an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The SMAJ4735AE3/TR13 Zener diode is versatile and can be used in a range of applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ4735AE3/TR13 is no exception. It is manufactured to high standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental standards and regulations.

With its robust design, reliable performance, and versatility, the SMAJ4735AE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a dependable Zener diode solution for their circuit protection and voltage regulation needs.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess