EN
  • EN
  • DE

SMAJ4747E3/TR13

Part No SMAJ4747E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 15.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4747
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280787-SMAJ4747E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4747E3/TR13 CAD Model

Description

Microchip Technology SMAJ4747E3/TR13 Product Overview

The SMAJ4747E3/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its reliability and consistent performance. This component is designed for applications requiring voltage regulation and protection, making it an ideal choice for a wide range of electronic circuits. With its precise Zener voltage and low leakage current, the SMAJ4747E3/TR13 ensures stable operation and protection for sensitive electronics.

Key Features

  • Zener Voltage: This Zener diode offers a nominal Zener voltage, providing a stable reference voltage for voltage regulation applications.
  • Power Dissipation: With its power dissipation capabilities, this diode can handle significant amounts of power, making it suitable for a variety of electronic devices.
  • Package: The SMAJ4747E3/TR13 comes in a DO-214AC (SMA) package, known for its small size and excellent power dissipation. The package is ideal for space-constrained applications.
  • High Surge Capability: This Zener diode is capable of withstanding high surge events, providing robust protection against voltage transients.
  • Low Leakage Current: The minimal leakage current of the SMAJ4747E3/TR13 ensures energy efficiency and reduces power loss, which is crucial for battery-powered devices.
  • RoHS Compliant: The diode is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in various markets.

Applications

The SMAJ4747E3/TR13 is versatile and can be used in a multitude of electronic applications. It is particularly useful in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Microchip Technology's commitment to quality ensures that the SMAJ4747E3/TR13 Zener diode meets the stringent requirements of modern electronic devices. Its combination of features makes it a go-to component for designers looking for a reliable voltage regulation and protection solution.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess