EN
  • EN
  • DE

SMAJ5917AE3/TR13

Part No SMAJ5917AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5917
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280588-SMAJ5917AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5917AE3/TR13 CAD Model

Description

Microchip Technology SMAJ5917AE3/TR13 Product Overview

The Microchip Technology SMAJ5917AE3/TR13 is a robust Zener diode designed to provide precision voltage regulation and protection. This electronic component is part of Microchip's extensive range of semiconductor products, known for their reliability and performance. The SMAJ5917AE3/TR13 is specifically engineered to stabilize voltage and protect sensitive electronic circuits from transient voltage spikes and overvoltage conditions.

Key Features

  • Voltage Regulation: The SMAJ5917AE3/TR13 offers precise voltage regulation, ensuring that your electronic devices operate within safe voltage levels.
  • High Surge Capability: With its excellent surge capability, this Zener diode can absorb high levels of transient energy, safeguarding your circuitry from voltage spikes.
  • Low Leakage Current: It exhibits low leakage current characteristics, which enhances the overall efficiency of the application it is used in.
  • Wide Voltage Range: The device is available in a wide range of Zener voltages, making it suitable for a variety of applications.
  • Surface Mount Package: The SMAJ5917AE3/TR13 comes in a DO-214AC (SMA) surface mount package, allowing for compact PCB design and easy integration into automated manufacturing processes.

Applications

The versatility of the SMAJ5917AE3/TR13 Zener diode makes it ideal for a range of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the SMAJ5917AE3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance for critical applications. Whether you are designing consumer devices or industrial systems, this Zener diode will provide the protection and stability needed for your electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess