EN
  • EN
  • DE

SMAJ5921CE3/TR13

Part No SMAJ5921CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5921
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280450-SMAJ5921CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5921CE3/TR13 CAD Model

Description

The SMAJ5921CE3/TR13 is a high-quality Zener diode from the reputable Microchip Technology, designed to provide precise voltage regulation and protection in a variety of electronic applications. This component is a popular choice among engineers and designers for its reliability and performance.

Key Features:

  • Voltage Regulation: The SMAJ5921CE3/TR13 offers excellent voltage stabilization with a nominal Zener voltage of 6.2 volts, making it ideal for voltage-sensitive applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant amounts of power, ensuring robust performance in a compact package.
  • Package Type: It comes in a DO-214AC (SMA) package, which is known for its small size and excellent power handling capabilities.
  • High Surge Capability: The device is capable of withstanding high surge currents, providing reliable protection against voltage transients and spikes that can damage sensitive electronic components.
  • Temperature Stability: The Zener diode features a low dynamic impedance and operates within a broad temperature range, ensuring stable performance under varying environmental conditions.

Applications:

The SMAJ5921CE3/TR13 is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in automotive and industrial systems
  • Reference elements in precision circuits

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SMAJ5921CE3/TR13 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent and reliable performance. Whether used in commercial, industrial, or automotive applications, this Zener diode is designed to meet the stringent requirements of electronic systems worldwide.

For detailed specifications, technical data, and application notes, customers are encouraged to review the datasheet provided by Microchip Technology or contact their technical support for further assistance.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess